The UCC21220ADR is a dual-channel, isolated gate driver in a narrow body SOIC-16 package, designed to drive power MOSFETs and GaN FETs in PFC, isolated DC/DC, and synchronous rectification applications. It provides 4A peak source and 6A peak sink output current, with a typical propagation delay of 33ns and maximum pulse-width distortion of 5ns. The device supports 3000Vrms isolation per UL 1577 and offers common-mode transient immunity greater than 125V/ns. It includes undervoltage lockout (UVLO) with a 5V threshold and features an active pull-down that clamps outputs below 2V when unpowered. The operating junction temperature range is -40°C to 150°C, and the package meets RoHS standards with a moisture sensitivity level of 2. The part is certified for safety per IEC 60747-17, UL 1577, and GB4943.1-2022.
Win Source Part Number: 1243484-UCC21220ADR
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 4A, 6A
Rise / Fall Time (Typ): 5ns, 6ns
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Current - Peak Output: 4A, 6A
Pulse Width Distortion (Max): 5.5ns
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 6V ~ 18V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC21220ADRCT,29
Base Product Number: UCC21220
Approval Agency: CQC, UL, VDE
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1243484-UCC21220ADR |
| Product Name | Isolators - Isolators - Gate Drivers |
| TJ | -40 to 125 C (-40 to 257 F) |