Win Source Part Number: 1356896-UCC20225QNPL
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 13-VFLGA
Supplier Device Package: 13-VLGA (5x5)
Base Product Number: UCC20225
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 2
Current - Output High, Low: 4A, 6A
Approval Agency: CQC, UL, VDE
Voltage - Isolation: 2500Vrms
Rise / Fall Time (Typ): 6ns, 7ns
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 30ns, 30ns
Pulse Width Distortion (Max): 6ns
Voltage - Output Supply: 9.2V ~ 25V
Automotive 4-A / 6-A, 2.5-kVRMS dual-channel isolated gate driver with 8-V UVLO, single PWM input 13-VLGA -40 to 125 Product overview: UCC20225QNPLTQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Isolated. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Dual, Isolated, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC20225QNPLTQ1 can be used for catalog matching and distributor lookup.
DGTL ISO 2.5KV 2CH GT DVR 13VLGA
Gate Drivers Isolated dual-channel gate driver with single input in LGA for automotive 48V systems 13-VLGA -40 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1356896-UCC20225QNPLTQ1 | 906-UCC20225QNPLTQ1 | UCC20225QNPLTQ1 | UCC20225QNPLTQ1 |
| Product Name | Isolators - Isolators - Gate Drivers | Automotive Dual Isolated Gate Driver IC | Isolators - Isolators - Gate Drivers | Gate Drivers |
| Output Voltage | 25 volts | |||
| Rise Time | 6 ns | |||
| Fall Time | 7 ns | |||
| Propagation Delay | 30 ns |