Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC1806L

Description
Win Source Part Number: 1383779-UCC1806L Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tube Output Type: PWM Function: Step-Up/Step-Down Topology: Boost, Flyback, Forward Frequency - Switching: 47kHz Control Features: Current Limit, Enable, Frequency Control Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Voltage - Supply (Vcc/Vdd): 8V ~ 14.5V HTSUS: 8542.39.0001 Mfr: Texas Instruments Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383779-UCC1806L Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tube Output Type: PWM Function: Step-Up/Step-Down Topology: Boost, Flyback, Forward Frequency - Switching: 47kHz Control Features: Current Limit, Enable, Frequency Control Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Voltage - Supply (Vcc/Vdd): 8V ~ 14.5V HTSUS: 8542.39.0001 Mfr: Texas Instruments Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1383779-UCC1806L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1383779-UCC1806L
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1383779-UCC1806L
Win Source Part Number: 1383779-UCC1806L Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tube Output Type: PWM Function: Step-Up/Step-Down Topology: Boost, Flyback, Forward Frequency - Switching: 47kHz Control Features: Current Limit, Enable, Frequency Control Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Voltage - Supply (Vcc/Vdd): 8V ~ 14.5V HTSUS: 8542.39.0001 Mfr: Texas Instruments Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs

Win Source Part Number: 1383779-UCC1806L
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Package: Tube
Output Type: PWM
Function: Step-Up/Step-Down
Topology: Boost, Flyback, Forward
Frequency - Switching: 47kHz
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: Yes
Mounting Type: Surface Mount
Package / Case: 20-CLCC
Supplier Device Package: 20-LCCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
Voltage - Supply (Vcc/Vdd): 8V ~ 14.5V
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1383779-UCC1806L
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905843P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active High
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details