The UCC1806J883B is a low power, dual output, current mode PWM controller from Texas Instruments, designed for applications such as off-line power supplies and battery-operated portable equipment. It features a maximum operating current of 1.4 mA and a startup current of 100 OºA, making it suitable for low power applications. The controller supports a peak output current of ±0.5 A and has a circuit delay of 125 ns, enhancing its responsiveness. This device is part of the BiCMOS version of the UC3846 family, offering improved performance with a familiar architecture. It allows for easier parallelability and includes benefits such as pulse-by-pulse current limiting and voltage feed-forward. The UCC1806 operates over a temperature range of -55°C to 125°C and is available in multiple package options, including through-hole and surface mount configurations. It is suitable for both commercial and military applications, providing versatility in design.
Low Power, Dual Output, Current Mode PWM Controller 16-CDIP -55 to 125
Low Power, Dual Output, Current Mode PWM Controller 16-CDIP -55 to 125 Product overview: UCC1806J883B from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC1806J883B can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC1806J883B | 715-UCC1806J883B |
| Product Name | UCC1806 Low Power, Dual Output, Current Mode PWM Controller | Low-Power Dual DC-DC Converter IC |
| Package Type | Other; CDIP,LCCC | Other; J |