Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219432-UCC1802J883B
Packaging: Rail/Tube
Length: 9.6 mm
Thickness: 4.57 mm
Height: 5.08 mm
Topology: Boost, Flyback
Duty Cycle: 100 %
Number of Pins: 8
Output Current: 1 A
Width: 6.67 mm
Rise Time: 41 ns
Fall Time: 44 ns
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Switching Frequency: 1 MHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 12 V
Max Operating Temperature: 125 °C
Max Duty Cycle: 100 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1219432-UCC1802J883B |
| Product Name | Custom Parts - Custom Parts (U - Z) - UCC1802J883B |