The UCC1800J883B is a low-power BiCMOS current-mode PWM controller in an 8-pin CDIP package, specified for operation from -55°C to 125°C. It shares the same functional features as the UCC280x family, including a 1A totem-pole output, 100μA typical starting supply current, 500μA typical operating supply current, operation up to 1MHz, internal soft start, and leading-edge blanking of the current sense signal. The device has the same pinout as the UC3842 and UC3842A. Its package dimensions are not explicitly stated for the CDIP, but the 8-pin CDIP is a standard through-hole package. The part is classified as 883B, indicating compliance with MIL-STD-883 for military and high-reliability applications.
Low-Power BiCMOS Current-Mode PWM 8-CDIP -55 to 125
UCC1800 LOW-POWER BICMOS CURRENT Product overview: UCC1800J883B from Unitrode is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC1800J883B can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC1800J883B | 715-UCC1800J883B |
| Product Name | UCC1800 Low-Power BiCMOS Current-Mode PWM | Low-Power DC-DC Converter IC |
| Package Type | Other; CDIP,LCCC | Other; Bulk |