The UC5180CQTR is an octal line receiver designed to comply with various EIA and CCITT standards, including EIA232E, EIA423A, EIA422A, and CCITT V.10, V.11, V.28, X.26, and X.27. It operates with a single +5V supply and provides TTL compatible outputs. The device features differential inputs that can withstand voltages up to -25V, ensuring robustness in various applications. With a maximum supply current of 35 mA, the UC5180CQTR is optimized for low power consumption. It includes an input noise filter and internal hysteresis to enhance performance, particularly in environments with electrical noise. The receiver supports data rates up to 200 KBPS and incorporates a failsafe function that drives the output to a known state under fault conditions, such as open or shorted inputs. The device is packaged in a 28-pin PLCC format, making it suitable for integration into compact designs. Its operational temperature range is from 0°C to +70°C, and it is rated for a storage temperature range of -65°C to +150°C. This product is suitable for applications requiring reliable data communication and fault tolerance.
Line Receiver, 8 Func, 8 Rcvr, BIPolar, PQCC28
Line Receiver, 8 Func, 8 Rcvr, BIPolar, PQCC28
0/8 Receiver RS232, RS422, RS423 28-PLCC (11.51x11.51)
0/8 Receiver RS232, RS422, RS423 28-PLCC (11.51x11.51)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | UC5180CQTR | UC5180CQTR |
| Product Name | Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount; 28-LCC (J-Lead) |