Texas Instruments PMIC - PMIC - Power Management - Specialized - UC39432N UC39432N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276053-UC39432N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Applications: Overvoltage Comparator, Optocoupler Operating Supply Voltage: 2.2 V ~ 24 V Family Name: UC39432 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UC19432J883B; UC39432DTR; UC39432D; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276053-UC39432N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Applications: Overvoltage Comparator, Optocoupler Operating Supply Voltage: 2.2 V ~ 24 V Family Name: UC39432 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UC19432J883B; UC39432DTR; UC39432D; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC39432N - 1276053-UC39432N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC39432N
1276053-UC39432N
PMIC - PMIC - Power Management - Specialized - UC39432N 1276053-UC39432N
Manufacturer: Texas Instruments Win Source Part Number: 1276053-UC39432N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Applications: Overvoltage Comparator, Optocoupler Operating Supply Voltage: 2.2 V ~ 24 V Family Name: UC39432 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UC19432J883B; UC39432DTR; UC39432D; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276053-UC39432N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Applications: Overvoltage Comparator, Optocoupler
Operating Supply Voltage: 2.2 V ~ 24 V
Family Name: UC39432
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): UC19432J883B; UC39432DTR; UC39432D;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UC39432N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC39432N
Power Management - Specialized UC39432N
Overvoltage Comparator, Optocoupler PMIC 8-PDIP

Overvoltage Comparator, Optocoupler PMIC 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276053-UC39432N UC39432N
Product Name PMIC - PMIC - Power Management - Specialized - UC39432N Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details