Texas Instruments PMIC - PMIC - Power Management - Specialized - UC39432D UC39432D

Description
Manufacturer: Texas Instruments Win Source Part Number: 056109-UC39432D Packaging: Tube/Rail Applications: Overvoltage Comparator, Optocoupler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): UC39432N; UC19432J883B; UC39432DTR; UC39432D; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056109-UC39432D Packaging: Tube/Rail Applications: Overvoltage Comparator, Optocoupler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): UC39432N; UC19432J883B; UC39432DTR; UC39432D; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC39432D - 056109-UC39432D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC39432D
056109-UC39432D
PMIC - PMIC - Power Management - Specialized - UC39432D 056109-UC39432D
Manufacturer: Texas Instruments Win Source Part Number: 056109-UC39432D Packaging: Tube/Rail Applications: Overvoltage Comparator, Optocoupler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): UC39432N; UC19432J883B; UC39432DTR; UC39432D; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056109-UC39432D
Packaging: Tube/Rail
Applications: Overvoltage Comparator, Optocoupler
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 24 V
Operating Supply Current: 500μA
Alternative Parts (Cross-Reference): UC39432N; UC19432J883B; UC39432DTR; UC39432D;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UC39432D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC39432D
Power Management - Specialized UC39432D
Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 056109-UC39432D UC39432D
Product Name PMIC - PMIC - Power Management - Specialized - UC39432D Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Voltage Supervisors - 1901548P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details