The UC39432D is a precision analog controller in an 8-pin SOIC package, operating from 0 to 70°C, with a moisture sensitivity level of 2 at 260°C peak reflow, and a NIPDAU lead finish. The package dimensions are 506.6 mm length, 8 mm width, and 3940 µm height, designed for tube packing. It is RoHS compliant and meets TI's General Quality Guidelines.
Precision Analog Controller 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | UC39432D |
| Product Name | UC39432 Precision Analog Controller |
| Package Type | Other; PDIP,SOIC |