The UC39432 Precision Analog Controller from Texas Instruments is designed for precision control applications. It features an 8-pin package available in both PDIP and SOIC formats. The device operates within a temperature range of 0 to 70 degrees Celsius, making it suitable for commercial applications. The UC39432 is characterized by its high accuracy and stability, which are essential for applications requiring precise analog control. Engineers considering this product should evaluate its specifications in relation to their project requirements, particularly in terms of packaging and operational temperature range.
Precision Analog Controller 8-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | UC39432BN |
| Product Name | UC39432 Precision Analog Controller |
| Package Type | Other; PDIP,SOIC |