Texas Instruments PMIC - PMIC - Power Management - Specialized - UC39432BDTR UC39432BDTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115616-UC39432BDTR Packaging: Reel - TR Applications: Overvoltage Comparator, Optocoupler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115616-UC39432BDTR Packaging: Reel - TR Applications: Overvoltage Comparator, Optocoupler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC39432BDTR - 1115616-UC39432BDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC39432BDTR
1115616-UC39432BDTR
PMIC - PMIC - Power Management - Specialized - UC39432BDTR 1115616-UC39432BDTR
Manufacturer: Texas Instruments Win Source Part Number: 1115616-UC39432BDTR Packaging: Reel - TR Applications: Overvoltage Comparator, Optocoupler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115616-UC39432BDTR
Packaging: Reel - TR
Applications: Overvoltage Comparator, Optocoupler
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 24 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UC39432BDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC39432BDTR
Power Management - Specialized UC39432BDTR
Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1115616-UC39432BDTR UC39432BDTR
Product Name PMIC - PMIC - Power Management - Specialized - UC39432BDTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139278P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers