Texas Instruments PMIC - PMIC - Hot Swap Controllers - UC3914N UC3914N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276049-UC3914N Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Features: UVLO Applications: General Purpose Supply Current: 12mA Internal Switch(s): No Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP Categories: Integrated Circuits Supplier Device Package: 18-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: UC3914 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 35V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276049-UC3914N Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Features: UVLO Applications: General Purpose Supply Current: 12mA Internal Switch(s): No Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP Categories: Integrated Circuits Supplier Device Package: 18-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: UC3914 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 35V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UC3914N - 1276049-UC3914N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UC3914N
1276049-UC3914N
PMIC - PMIC - Hot Swap Controllers - UC3914N 1276049-UC3914N
Manufacturer: Texas Instruments Win Source Part Number: 1276049-UC3914N Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Features: UVLO Applications: General Purpose Supply Current: 12mA Internal Switch(s): No Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP Categories: Integrated Circuits Supplier Device Package: 18-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: UC3914 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 35V

Manufacturer: Texas Instruments
Win Source Part Number: 1276049-UC3914N
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: Through Hole
Features: UVLO
Applications: General Purpose
Supply Current: 12mA
Internal Switch(s): No
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP
Categories: Integrated Circuits
Supplier Device Package: 18-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-DIP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: UC3914
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 35V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276049-UC3914N
Product Name PMIC - PMIC - Hot Swap Controllers - UC3914N
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901583P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active Low, Open Drain, Active High
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details