Texas Instruments PMIC - PMIC - Hot Swap Controllers - UC3914DW UC3914DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 035740-UC3914DW Packaging: Tube/Rail Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 5 V to 35 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035740-UC3914DW Packaging: Tube/Rail Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 5 V to 35 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UC3914DW - 035740-UC3914DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UC3914DW
035740-UC3914DW
PMIC - PMIC - Hot Swap Controllers - UC3914DW 035740-UC3914DW
Manufacturer: Texas Instruments Win Source Part Number: 035740-UC3914DW Packaging: Tube/Rail Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 5 V to 35 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035740-UC3914DW
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 5 V to 35 V
Operating Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 035740-UC3914DW
Product Name PMIC - PMIC - Hot Swap Controllers - UC3914DW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1904454 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers