Texas Instruments PMIC - PMIC - Power Management - Specialized - UC3907DWTR UC3907DWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 131620-UC3907DWTR Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 36 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 131620-UC3907DWTR Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 36 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC3907DWTR - 131620-UC3907DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC3907DWTR
131620-UC3907DWTR
PMIC - PMIC - Power Management - Specialized - UC3907DWTR 131620-UC3907DWTR
Manufacturer: Texas Instruments Win Source Part Number: 131620-UC3907DWTR Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 36 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 131620-UC3907DWTR
Packaging: Reel - TR
Applications: Load Share Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 36 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UC3907DWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC3907DWTR
Power Management - Specialized UC3907DWTR
Load Share Controller PMIC 16-SOIC

Load Share Controller PMIC 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 131620-UC3907DWTR UC3907DWTR
Product Name PMIC - PMIC - Power Management - Specialized - UC3907DWTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products