Linear Lead-Acid Battery Charger 20-PLCC -20 to 70
IC BATT CHG LEAD ACID 20PLCC
Charger IC Lead Acid 20-PLCC (9x9)
IC BATT CHG LEAD ACID 20PLCC
IC BATT CHG LEAD ACID 20PLCC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | UC3906QG3 | UC3906QG3-ND | UC3906QG3 | UC3906QG3 | UC3906QG3 |
| Product Name | UC3906 Linear Lead-Acid Battery Charger | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Linear | ||||
| Features | Lead-Free | Lead-Free | |||
| Package Type | PDIP,PLCC,SOIC | 20-LCC (J-Lead) | 20-LCC (J-Lead) | ||
| Supply Voltage | 40 volts | 40 volts |