Texas Instruments UC3903 Quad Supply and Line Monitor UC3903NG4

Description
Quad Supply and Line Monitor 18-PDIP 0 to 70
Request a Quote
Description
Quad Supply and Line Monitor 18-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC3903NG4 is a quad supply and line monitor integrated circuit designed for monitoring up to four separate voltage levels. It features an internal op-amp inverter, allowing for the monitoring of negative supply voltages. The device provides programmable under-voltage and over-voltage thresholds, centered around a precision 2.5-V reference, with input hysteresis for stable operation. It includes three open-collector outputs capable of sinking over 30 mA, which indicate fault conditions such as under-voltage, over-voltage, and a "power OK" status. The UC3903 operates within a supply voltage range of 8 V to 40 V and has a typical standby current of 7 mA. Additionally, it incorporates a general-purpose op-amp for auxiliary functions, making it versatile for various applications. The device is available in an 18-pin PDIP package.

Datasheet Summary
Powered by GS/AI

The UC3903NG4 is a quad supply and line monitor integrated circuit designed for monitoring up to four separate voltage levels. It features an internal op-amp inverter, allowing for the monitoring of negative supply voltages. The device provides programmable under-voltage and over-voltage thresholds, centered around a precision 2.5-V reference, with input hysteresis for stable operation. It includes three open-collector outputs capable of sinking over 30 mA, which indicate fault conditions such as under-voltage, over-voltage, and a "power OK" status. The UC3903 operates within a supply voltage range of 8 V to 40 V and has a typical standby current of 7 mA. Additionally, it incorporates a general-purpose op-amp for auxiliary functions, making it versatile for various applications. The device is available in an 18-pin PDIP package.

Suppliers

Company
Product
Description
Supplier Links
UC3903 Quad Supply and Line Monitor - UC3903NG4 - Texas Instruments
Dallas, TX, United States
UC3903 Quad Supply and Line Monitor
UC3903NG4
UC3903 Quad Supply and Line Monitor UC3903NG4
Quad Supply and Line Monitor 18-PDIP 0 to 70

Quad Supply and Line Monitor 18-PDIP 0 to 70

Buy Now Datasheet
Supervisors - UC3903NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
UC3903NG4
Supervisors UC3903NG4
Supervisor Open Drain or Open Collector 4 Channel 18-PDIP

Supervisor Open Drain or Open Collector 4 Channel 18-PDIP

Buy Now Datasheet
PMIC - Supervisors - UC3903NG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
UC3903NG4
PMIC - Supervisors UC3903NG4
IC SUPERVISOR 4 CHANNEL 18DIP

IC SUPERVISOR 4 CHANNEL 18DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number UC3903NG4 UC3903NG4 UC3903NG4
Product Name UC3903 Quad Supply and Line Monitor Supervisors PMIC - Supervisors
Number of Supplies 4 4; 4
Output Options Open Drain; Active-low,Open-drain Open Drain Open Drain; Open Drain or Open Collector
Type PDIP,PLCC,SOIC DIP; 18-DIP (0.300\", 7.62mm)
IQ 7000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details