Texas Instruments UC3903 Quad Supply and Line Monitor UC3903N

Description
Quad Supply and Line Monitor 18-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad Supply and Line Monitor 18-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC3903 Quad Supply and Line Monitor - UC3903N - Texas Instruments
Dallas, TX, United States
UC3903 Quad Supply and Line Monitor
UC3903N
UC3903 Quad Supply and Line Monitor UC3903N
Quad Supply and Line Monitor 18-PDIP 0 to 70

Quad Supply and Line Monitor 18-PDIP 0 to 70

Buy Now Datasheet
Supervisors - 296-11342-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-11342-5-ND
Supervisors 296-11342-5-ND
Supervisor Open Drain or Open Collector 4 Channel 18-PDIP

Supervisor Open Drain or Open Collector 4 Channel 18-PDIP

Buy Now Datasheet
PMIC - PMIC - Supervisors - UC3903N - 133230-UC3903N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - UC3903N
133230-UC3903N
PMIC - PMIC - Supervisors - UC3903N 133230-UC3903N
Manufacturer: Texas Instruments Win Source Part Number: 133230-UC3903N Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: Through Hole Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133230-UC3903N
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-PDIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 40V Voltage Supervisor IC
691-UC3903N
Quad 40V Voltage Supervisor IC 691-UC3903N
Quad Supply Monitor IC, 40V Max, 18-PDIP, 70°C Product overview: UC3903N from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC3903N can be used for catalog matching and distributor lookup.

Quad Supply Monitor IC, 40V Max, 18-PDIP, 70°C Product overview: UC3903N from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, 40V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC3903N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - UC3903N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
UC3903N
Supervisors UC3903N
Supervisor Open Drain or Open Collector 4 Channel 18-PDIP

Supervisor Open Drain or Open Collector 4 Channel 18-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - UC3903N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
UC3903N
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors UC3903N
IC SUPERVISOR 4 CHANNEL 18DIP

IC SUPERVISOR 4 CHANNEL 18DIP

Supplier's Site
Supply/line Monitor 18Ma, 40V 18-Dip; Threshold Voltage Unitrode - 24M8912 - Newark, An Avnet Company
Chicago, IL, United States
Supply/line Monitor 18Ma, 40V 18-Dip; Threshold Voltage Unitrode
24M8912
Supply/line Monitor 18Ma, 40V 18-Dip; Threshold Voltage Unitrode 24M8912
SUPPLY/LINE MONITOR 18mA, 40V 18-DIP; Threshold Voltage:2.5V; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:8V; Supply Voltage Max:40V; Reset Type:Active-Low; Digital IC Case:DIP; No. of Pins:18Pins; Delay Time:30ms RoHS Compliant: Yes

SUPPLY/LINE MONITOR 18mA, 40V 18-DIP; Threshold Voltage:2.5V; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:8V; Supply Voltage Max:40V; Reset Type:Active-Low; Digital IC Case:DIP; No. of Pins:18Pins; Delay Time:30ms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number UC3903N 296-11342-5-ND 133230-UC3903N 691-UC3903N UC3903N UC3903N 24M8912
Product Name UC3903 Quad Supply and Line Monitor Supervisors PMIC - PMIC - Supervisors - UC3903N Quad 40V Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supply/line Monitor 18Ma, 40V 18-Dip; Threshold Voltage Unitrode
Number of Supplies 4 4; 4 4 4; 4Monitors
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Inverting; Active Low Open Drain
Type PDIP,PLCC,SOIC DIP; "18-DIP (0.300"", 7.62mm)" DIP; PDIP; 18-PDIP N DIP; 18-DIP (0.300\", 7.62mm)
IQ 7000 µA 7000 µA
Accuracy 5 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - ADCS9888CVH-170/NOPB - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers