Texas Instruments 4V 10V 20V Voltage Supervisor IC UC3902N

Description
Power Management IC: Supervisory Circuit, 4V-10V Supply, 20V Max Input, PDIP Product overview: UC3902N from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 10V, 20V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, 10V, 20V, Voltage Supervisor IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-UC3902N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Management IC: Supervisory Circuit, 4V-10V Supply, 20V Max Input, PDIP Product overview: UC3902N from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 10V, 20V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, 10V, 20V, Voltage Supervisor IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-UC3902N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 10V 20V Voltage Supervisor IC
761-UC3902N
4V 10V 20V Voltage Supervisor IC 761-UC3902N
Power Management IC: Supervisory Circuit, 4V-10V Supply, 20V Max Input, PDIP Product overview: UC3902N from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 10V, 20V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, 10V, 20V, Voltage Supervisor IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-UC3902N can be used for catalog matching and distributor lookup.

Power Management IC: Supervisory Circuit, 4V-10V Supply, 20V Max Input, PDIP Product overview: UC3902N from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 10V, 20V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, 10V, 20V, Voltage Supervisor IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-UC3902N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - UC3902N - 081288-UC3902N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC3902N
081288-UC3902N
PMIC - PMIC - Power Management - Specialized - UC3902N 081288-UC3902N
Manufacturer: Texas Instruments Win Source Part Number: 081288-UC3902N Packaging: Tube/Rail Applications: Load Share Controller Mounting: Through Hole Family Name: UC3902 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 20 V Operating Supply Current: 4mA Alternative Parts (Cross-Reference): LTC2950CTS8-2; LTC2950CTS8-2#TRM; LTC2950CTS8-2#TRPBF; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081288-UC3902N
Packaging: Tube/Rail
Applications: Load Share Controller
Mounting: Through Hole
Family Name: UC3902
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 20 V
Operating Supply Current: 4mA
Alternative Parts (Cross-Reference): LTC2950CTS8-2; LTC2950CTS8-2#TRM; LTC2950CTS8-2#TRPBF;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UC3902N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC3902N
Power Management - Specialized UC3902N
Load Share Controller PMIC 8-PDIP

Load Share Controller PMIC 8-PDIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 761-UC3902N 081288-UC3902N UC3902N
Product Name 4V 10V 20V Voltage Supervisor IC PMIC - PMIC - Power Management - Specialized - UC3902N Power Management - Specialized
Type PDIP DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901698 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TRG4 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers