Texas Instruments PMIC - PMIC - Power Management - Specialized - UC3902D UC3902D

Description
Manufacturer: Texas Instruments Win Source Part Number: 081856-UC3902D Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 20 V Operating Supply Current: 4mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081856-UC3902D Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 20 V Operating Supply Current: 4mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC3902D - 081856-UC3902D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC3902D
081856-UC3902D
PMIC - PMIC - Power Management - Specialized - UC3902D 081856-UC3902D
Manufacturer: Texas Instruments Win Source Part Number: 081856-UC3902D Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 20 V Operating Supply Current: 4mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081856-UC3902D
Packaging: Reel - TR
Applications: Load Share Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 20 V
Operating Supply Current: 4mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UC3902D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC3902D
Power Management - Specialized UC3902D
Load Share Controller PMIC 8-SOIC

Load Share Controller PMIC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 081856-UC3902D UC3902D
Product Name PMIC - PMIC - Power Management - Specialized - UC3902D Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901655P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details