Texas Instruments PMIC - PMIC - Power Management - Specialized - UC3901QTR UC3901QTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798677-UC3901QTR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Applications: Feedback Generator Mounting: SMD Operating Supply Voltage: 4.5 V ~ 40 V Family Name: UC3901 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): UC3901DTR; UC3901J; UC3901DWG4; UC3901J; UC3901DWG4; UC3901DWTRG4; UC3901DG4; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798677-UC3901QTR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Applications: Feedback Generator Mounting: SMD Operating Supply Voltage: 4.5 V ~ 40 V Family Name: UC3901 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): UC3901DTR; UC3901J; UC3901DWG4; UC3901J; UC3901DWG4; UC3901DWTRG4; UC3901DG4; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC3901QTR - 798677-UC3901QTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC3901QTR
798677-UC3901QTR
PMIC - PMIC - Power Management - Specialized - UC3901QTR 798677-UC3901QTR
Manufacturer: Texas Instruments Win Source Part Number: 798677-UC3901QTR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Applications: Feedback Generator Mounting: SMD Operating Supply Voltage: 4.5 V ~ 40 V Family Name: UC3901 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): UC3901DTR; UC3901J; UC3901DWG4; UC3901J; UC3901DWG4; UC3901DWTRG4; UC3901DG4; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798677-UC3901QTR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-LCC (J-Lead)
Applications: Feedback Generator
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 40 V
Family Name: UC3901
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): UC3901DTR; UC3901J; UC3901DWG4; UC3901J; UC3901DWG4; UC3901DWTRG4; UC3901DG4;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UC3901QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC3901QTR
Power Management - Specialized UC3901QTR
Feedback Generator PMIC 20-PLCC (9x9)

Feedback Generator PMIC 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798677-UC3901QTR UC3901QTR
Product Name PMIC - PMIC - Power Management - Specialized - UC3901QTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage References - 9210710 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details