Texas Instruments PMIC - PMIC - Power Management - Specialized - UC3901Q UC3901Q

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276040-UC3901Q Packaging: Tube Mounting Style: SMD Applications: Feedback Generator Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: UC3901 Manufacturer Pack Quantity: 46 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 40V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276040-UC3901Q Packaging: Tube Mounting Style: SMD Applications: Feedback Generator Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: UC3901 Manufacturer Pack Quantity: 46 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC3901Q - 1276040-UC3901Q - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC3901Q
1276040-UC3901Q
PMIC - PMIC - Power Management - Specialized - UC3901Q 1276040-UC3901Q
Manufacturer: Texas Instruments Win Source Part Number: 1276040-UC3901Q Packaging: Tube Mounting Style: SMD Applications: Feedback Generator Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: UC3901 Manufacturer Pack Quantity: 46 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 40V

Manufacturer: Texas Instruments
Win Source Part Number: 1276040-UC3901Q
Packaging: Tube
Mounting Style: SMD
Applications: Feedback Generator
Supply Current: 5mA
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: UC3901
Manufacturer Pack Quantity: 46
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 40V

Buy Now
Power Management - Specialized - UC3901Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC3901Q
Power Management - Specialized UC3901Q
Feedback Generator PMIC 20-PLCC (9x9)

Feedback Generator PMIC 20-PLCC (9x9)

Buy Now Datasheet
Power Management - Specialized - UC3901Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC3901Q
Power Management - Specialized UC3901Q
Feedback Generator PMIC 20-PLCC (9x9)

Feedback Generator PMIC 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276040-UC3901Q UC3901Q
Product Name PMIC - PMIC - Power Management - Specialized - UC3901Q Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210720 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details