Texas Instruments PMIC - PMIC - Power Management - Specialized - UC3901DTR UC3901DTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276038-UC3901DTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Applications: Feedback Generator Mounting: SMD Operating Supply Voltage: 4.5 V ~ 40 V Family Name: UC3901 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): UC3901QTR; UC3901J; UC3901DWG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276038-UC3901DTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Applications: Feedback Generator Mounting: SMD Operating Supply Voltage: 4.5 V ~ 40 V Family Name: UC3901 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): UC3901QTR; UC3901J; UC3901DWG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC3901DTR - 1276038-UC3901DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC3901DTR
1276038-UC3901DTR
PMIC - PMIC - Power Management - Specialized - UC3901DTR 1276038-UC3901DTR
Manufacturer: Texas Instruments Win Source Part Number: 1276038-UC3901DTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Applications: Feedback Generator Mounting: SMD Operating Supply Voltage: 4.5 V ~ 40 V Family Name: UC3901 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): UC3901QTR; UC3901J; UC3901DWG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276038-UC3901DTR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: Feedback Generator
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 40 V
Family Name: UC3901
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): UC3901QTR; UC3901J; UC3901DWG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UC3901DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC3901DTR
Power Management - Specialized UC3901DTR
Feedback Generator PMIC 14-SOIC

Feedback Generator PMIC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276038-UC3901DTR UC3901DTR
Product Name PMIC - PMIC - Power Management - Specialized - UC3901DTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697379 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors - 2T03G15QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers