Texas Instruments Standard Linear and Logic Ic, Pwm Controller; Input Voltage Texas Instruments UC3879N

Description
IC, PWM CONTROLLER; Input Voltage:12V; Output Voltage:2.2V; Output Current:2A; Supply Voltage Min:11V; Supply Voltage Max:18V; Controller IC Case Style:DIP; No. of Pins:20Pins; Frequency:300kHz; Operating Temperature Min:0°C; RoHS Compliant: Yes
Description
IC, PWM CONTROLLER; Input Voltage:12V; Output Voltage:2.2V; Output Current:2A; Supply Voltage Min:11V; Supply Voltage Max:18V; Controller IC Case Style:DIP; No. of Pins:20Pins; Frequency:300kHz; Operating Temperature Min:0°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller; Input Voltage Texas Instruments - 28AH6388 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller; Input Voltage Texas Instruments
28AH6388
Ic, Pwm Controller; Input Voltage Texas Instruments 28AH6388
IC, PWM CONTROLLER; Input Voltage:12V; Output Voltage:2.2V; Output Current:2A; Supply Voltage Min:11V; Supply Voltage Max:18V; Controller IC Case Style:DIP; No. of Pins:20Pins; Frequency:300kHz; Operating Temperature Min:0°C; RoHS Compliant: Yes

IC, PWM CONTROLLER; Input Voltage:12V; Output Voltage:2.2V; Output Current:2A; Supply Voltage Min:11V; Supply Voltage Max:18V; Controller IC Case Style:DIP; No. of Pins:20Pins; Frequency:300kHz; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6388
Product Name Ic, Pwm Controller; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Operating Temperature 0 C (32 F)
AC Input 11 to 18 volts
DC Input 11 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details