IC, PHASE CONTROLLER, SMD, SOIC20; Input Voltage:12V; Output Voltage:2.2V; Output Current:10mA; Supply Voltage Min:11V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Frequency:300kHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 28AH6387 |
| Product Name | Ic, Phase Controller, Smd, Soic20; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 11 to 18 volts |
| DC Input | 11 to 18 volts |