Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UC3872N UC3872N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276030-UC3872N Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 24 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC3872 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): UC3872MG4; UC3872MTR; UC3872DWTR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276030-UC3872N Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 24 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC3872 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): UC3872MG4; UC3872MTR; UC3872DWTR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UC3872N
UC3872N
PMIC - PMIC - Lighting, Ballast Controllers - UC3872N UC3872N
Manufacturer: Texas Instruments Win Source Part Number: 1276030-UC3872N Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 24 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC3872 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): UC3872MG4; UC3872MTR; UC3872DWTR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1276030-UC3872N
Packaging: Tube
Type: Ballast Controller
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Frequency: 57kHz ~ 78kHz
Operating Supply Voltage: 4.5 V ~ 24 V
Part Status: Obsolete(EOL)
Dimming: No
Family Name: UC3872
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): UC3872MG4; UC3872MTR; UC3872DWTR;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UC3872N
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UC3872N
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
LC3X Controller -  - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
Controller Type Manual On/Off; Daylight Sensor; Timer
Voltage 24 VAC
View Details
Commercial Occupancy Sensor - CSU1100 - Legrand
Specs
Application Interior; Commercial
Controller Type Occupancy (Motion) Sensor
Number of lamps 1
View Details