Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UC3872MTR UC3872MTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 124264-UC3872MTR Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): UC3872N; UC3872MG4; UC3872MTR; UC3872DWTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 124264-UC3872MTR Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): UC3872N; UC3872MG4; UC3872MTR; UC3872DWTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UC3872MTR
UC3872MTR
PMIC - PMIC - Lighting, Ballast Controllers - UC3872MTR UC3872MTR
Manufacturer: Texas Instruments Win Source Part Number: 124264-UC3872MTR Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): UC3872N; UC3872MG4; UC3872MTR; UC3872DWTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 124264-UC3872MTR
Packaging: Reel - TR
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 57kHz to 78kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 24 V
Operating Supply Current: 6mA
Alternative Parts (Cross-Reference): UC3872N; UC3872MG4; UC3872MTR; UC3872DWTR;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - UC3872MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
UC3872MTR
PMIC - Lighting, Ballast Controllers UC3872MTR
IC BALLAST CNTRL 78KHZ 16SSOP

IC BALLAST CNTRL 78KHZ 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number UC3872MTR UC3872MTR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UC3872MTR PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Strobe Controller - SMI-48V90-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details