Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UC3871N UC3871N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276029-UC3871N Packaging: Tube Type: Fluorescent Lamp Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC3871 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): UC3871Q; UC3871QTR; UC3871DWTRG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276029-UC3871N Packaging: Tube Type: Fluorescent Lamp Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC3871 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): UC3871Q; UC3871QTR; UC3871DWTRG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UC3871N
UC3871N
PMIC - PMIC - Lighting, Ballast Controllers - UC3871N UC3871N
Manufacturer: Texas Instruments Win Source Part Number: 1276029-UC3871N Packaging: Tube Type: Fluorescent Lamp Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC3871 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): UC3871Q; UC3871QTR; UC3871DWTRG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276029-UC3871N
Packaging: Tube
Type: Fluorescent Lamp Controller
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 18-DIP (0.300", 7.62mm)
Frequency: 57kHz ~ 78kHz
Operating Supply Voltage: 4.5 V ~ 20 V
Part Status: Obsolete(EOL)
Dimming: No
Family Name: UC3871
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): UC3871Q; UC3871QTR; UC3871DWTRG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UC3871N
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UC3871N
Controller Type Fluorescent Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
 - LED RGB/SINGLE COLOR RF CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS126-60 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details