The UC385TDTR-ADJ is a low dropout linear voltage regulator designed for fast transient response, capable of handling load currents from 10 mA to 5 A. It features a maximum dropout voltage of 490 mV at a 5 A load, which is advantageous for applications requiring efficient power management. The device includes short circuit protection and reverse current protection, enhancing its reliability in various applications. This regulator is available in an adjustable output configuration, allowing the output voltage to be set using external resistors, with a default output of 1.2 V when no resistors are used. The UC385TDTR-ADJ is suitable for driving GTL and BTL buses, and its fast response to load changes reduces the total capacitance needed for output decoupling compared to standard linear regulators. The device operates over a temperature range of 0°C to 100°C and is packaged in a 5-pin TO-263 format.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 5A DDPAK/TO-263-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | UC385TDTR-ADJ |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |