The UC385TD-ADJ is a low dropout linear voltage regulator designed to provide a fast transient response for load changes, making it suitable for applications requiring quick adjustments in output voltage. It supports load currents ranging from 10 mA to 5 A, with a maximum dropout voltage of 490 mV at a 5 A load, which is lower than many standard linear regulators. The device features an adjustable output voltage that can be set using external resistors, with a default output of 1.2 V when no resistors are used. The UC385TD-ADJ includes short circuit protection and reverse current protection, enhancing its reliability in various applications. It is available in a 5-pin TO-263 package, allowing for Kelvin sensing of load voltage, which can improve accuracy in voltage regulation. The device operates effectively over a temperature range of 0°C to 100°C, making it versatile for different environmental conditions. Overall, the UC385TD-ADJ is a robust choice for engineers looking for a reliable linear voltage regulator with fast response times and adjustable output capabilities.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 5A DDPAK/TO-263-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | UC385TD-ADJ |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |