Manufacturer: Texas Instruments
Win Source Part Number: 1115585-UC3855BN
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 500kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 10.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
PFC IC Average Current 500kHz 20-PDIP
PFC IC Average Current 500kHz 20-PDIP
Power Factor Correction - PFC High Performance Preregulator
IC PFC CTR AV CURR 500KHZ 20DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1115585-UC3855BN | 296-11315-5-ND | UC3855BN | UC3855BN | UC3855BN |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC3855BN | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |