Manufacturer: Texas Instruments
Win Source Part Number: 035726-UC3855BDW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 500kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 10.5 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
PFC IC Average Current 500kHz 20-SOIC
Power Factor Correction - PFC High Performance Preregulator
POWER FACTOR PRE-REG, SMD, SOIC20; UVLO:10.5V; Supply Voltage Min:15V; Supply Voltage Max:35V; Startup Current:150µA; Operating Supply Current:17mA; Controller IC Case Style:SOIC; No. of Pins:20Pins; Duty Cycle (%):95%; RoHS Compliant: Yes
IC PFC CTR AVERAGE 500KHZ 20SOIC
IC PFC CTR AVERAGE 500KHZ 20SOIC
PFC IC Average Current 500kHz 20-SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 035726-UC3855BDW | 296-2529-5-ND | UC3855BDW | 29AH8391 | UC3855BDW | UC3855BDW | UC3855BDW |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC3855BDW | PFC (Power Factor Correction) | Power Factor Correction - PFC | Power Factor Pre-Reg, Smd, Soic20; Uvlo Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |