Texas Instruments Standard Linear and Logic Power Factor Correction UC3854N

Description
High Power Factor Preregulator, UC3854N
Request a Quote Datasheet
Description
High Power Factor Preregulator, UC3854N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Factor Correction - 6200767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6200767
Power Factor Correction 6200767
High Power Factor Preregulator, UC3854N

High Power Factor Preregulator, UC3854N

Supplier's Site
Power Factor Correction - 1218962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
1218962
Power Factor Correction 1218962
High Power Factor Preregulator, UC3854N

High Power Factor Preregulator, UC3854N

Supplier's Site
Power Factor Correction - 6200767P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6200767P
Power Factor Correction 6200767P
High Power Factor Preregulator, UC3854N

High Power Factor Preregulator, UC3854N

Supplier's Site
PFC (Power Factor Correction) - 296-11313-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-11313-5-ND
PFC (Power Factor Correction) 296-11313-5-ND
PFC IC Average Current 200kHz 16-PDIP

PFC IC Average Current 200kHz 16-PDIP

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UC3854N - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UC3854N
PMIC - PFC (Power Factor Correction) UC3854N
IC PFC CTR AV CURR 200KHZ 16DIP

IC PFC CTR AV CURR 200KHZ 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC3854N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC3854N
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC3854N
IC PFC CTR AV CURR 200KHZ 16DIP

IC PFC CTR AV CURR 200KHZ 16DIP

Supplier's Site
PFC (Power Factor Correction) - UC3854N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC3854N
PFC (Power Factor Correction) UC3854N
PFC IC Average Current 200kHz 16-PDIP

PFC IC Average Current 200kHz 16-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC3854N
Power Factor Correction - PFC UC3854N
Power Factor Correction - PFC Pwr Factor Pre

Power Factor Correction - PFC Pwr Factor Pre

Buy Now Datasheet
Ic, Pfc Pre-Regulator, 35V, Dip-16; Uvlo Texas Instruments - 32AH7093 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pfc Pre-Regulator, 35V, Dip-16; Uvlo Texas Instruments
32AH7093
Ic, Pfc Pre-Regulator, 35V, Dip-16; Uvlo Texas Instruments 32AH7093
IC, PFC PRE-REGULATOR, 35V, DIP-16; UVLO:16V; Supply Voltage Min:15V; Supply Voltage Max:35V; Startup Current:1.5mA; Operating Supply Current:10mA; Controller IC Case Style:DIP; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

IC, PFC PRE-REGULATOR, 35V, DIP-16; UVLO:16V; Supply Voltage Min:15V; Supply Voltage Max:35V; Startup Current:1.5mA; Operating Supply Current:10mA; Controller IC Case Style:DIP; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 6200767 296-11313-5-ND UC3854N UC3854N UC3854N UC3854N 32AH7093
Product Name Power Factor Correction PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC Ic, Pfc Pre-Regulator, 35V, Dip-16; Uvlo Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products