Texas Instruments High-Performance Analog PFC (Power Factor Correction) UC3854DWTR

Description
PFC IC Average Current 200kHz 16-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 200kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-27154-6-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-27154-6-ND
PFC (Power Factor Correction) 296-27154-6-ND
PFC IC Average Current 200kHz 16-SOIC

PFC IC Average Current 200kHz 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 296-27154-1-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-27154-1-ND
PFC (Power Factor Correction) 296-27154-1-ND
PFC IC Average Current 200kHz 16-SOIC

PFC IC Average Current 200kHz 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 296-27154-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-27154-2-ND
PFC (Power Factor Correction) 296-27154-2-ND
PFC IC Average Current 200kHz 16-SOIC

PFC IC Average Current 200kHz 16-SOIC

Buy Now Datasheet
PMIC - PMIC - PFC (Power Factor Correction) - UC3854DWTR - 035723-UC3854DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC3854DWTR
035723-UC3854DWTR
PMIC - PMIC - PFC (Power Factor Correction) - UC3854DWTR 035723-UC3854DWTR
Manufacturer: Texas Instruments Win Source Part Number: 035723-UC3854DWTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 1.5mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 14.5 V to 30 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035723-UC3854DWTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 1.5mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 14.5 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC3854DWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC3854DWTR
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC3854DWTR
IC PFC CTR AVERAGE 200KHZ 16SOIC

IC PFC CTR AVERAGE 200KHZ 16SOIC

Supplier's Site
PFC (Power Factor Correction) - UC3854DWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC3854DWTR
PFC (Power Factor Correction) UC3854DWTR
PFC IC Average Current 200kHz 16-SOIC

PFC IC Average Current 200kHz 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC3854DWTR
Power Factor Correction - PFC UC3854DWTR
Power Factor Correction - PFC High Power-Factor Preregulator

Power Factor Correction - PFC High Power-Factor Preregulator

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UC3854DWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UC3854DWTR
PMIC - PFC (Power Factor Correction) UC3854DWTR
IC PFC CTR AVERAGE 200KHZ 16SOIC

IC PFC CTR AVERAGE 200KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-27154-6-ND 035723-UC3854DWTR UC3854DWTR UC3854DWTR UC3854DWTR UC3854DWTR
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UC3854DWTR Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products