PFC IC Average Current 200kHz 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 123922-UC3854DWTR-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 1.5mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 14.5 V to 30 V
Alternative Parts (Cross-Reference): UC3854N-F; UC3854N-FG4; UC3854DWTR-F; UC3854DW-F;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Power Factor Correction - PFC Hi Pwr Factor PreReg
PFC IC Average Current 200kHz 16-SOIC
IC PFC CTR AVERAGE 200KHZ 16SOIC
IC PFC CTR AVERAGE 200KHZ 16SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-UC3854DWTR-FTR-ND | 123922-UC3854DWTR-F | UC3854DWTR-F | UC3854DWTR-F | UC3854DWTR-F | UC3854DWTR-F |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UC3854DWTR-F | Power Factor Correction - PFC | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |