Texas Instruments UC3854 High Power Factor Preregulator UC3854DWG4

Description
High Power Factor Preregulator 16-SOIC 0 to 70
Request a Quote
Description
High Power Factor Preregulator 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC3854DWG4 is a high power factor preregulator designed by Texas Instruments, suitable for offline AC-to-DC converters and various power supply applications including medical, industrial, telecom, and uninterruptible power supplies. This device achieves a power factor of up to 0.99 and limits line current distortion to less than 5%. It operates effectively across a wide range of line voltages from 75V to 275V and frequencies from 50Hz to 400Hz. The UC3854 features average current-mode control, which ensures stable operation with low distortion and minimal noise sensitivity. It includes a fixed-frequency PWM drive, a precision voltage reference, and a totem-pole gate driver capable of handling power MOSFETs. The device also incorporates a low startup supply current, making it efficient for various applications. It is available in multiple package types, including a 16-pin SOIC, which is suitable for surface mount applications.

Datasheet Summary
Powered by GS/AI

The UC3854DWG4 is a high power factor preregulator designed by Texas Instruments, suitable for offline AC-to-DC converters and various power supply applications including medical, industrial, telecom, and uninterruptible power supplies. This device achieves a power factor of up to 0.99 and limits line current distortion to less than 5%. It operates effectively across a wide range of line voltages from 75V to 275V and frequencies from 50Hz to 400Hz. The UC3854 features average current-mode control, which ensures stable operation with low distortion and minimal noise sensitivity. It includes a fixed-frequency PWM drive, a precision voltage reference, and a totem-pole gate driver capable of handling power MOSFETs. The device also incorporates a low startup supply current, making it efficient for various applications. It is available in multiple package types, including a 16-pin SOIC, which is suitable for surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
UC3854 High Power Factor Preregulator - UC3854DWG4 - Texas Instruments
Dallas, TX, United States
UC3854 High Power Factor Preregulator
UC3854DWG4
UC3854 High Power Factor Preregulator UC3854DWG4
High Power Factor Preregulator 16-SOIC 0 to 70

High Power Factor Preregulator 16-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number UC3854DWG4
Product Name UC3854 High Power Factor Preregulator
Package Type Other; PDIP,PLCC,SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575S-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
UCC1805 Low-Power BiCMOS Current-Mode PWM - 5962-9451305MPA - Texas Instruments
Specs
Package Type Other; CDIP
Features Error Amplifier,Leading Edge Blanking,Soft Start
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - BQ24401P - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; Other; PDIP8
View Details