Texas Instruments Standard Linear and Logic Ic, Pwm Controller; Input Voltage Texas Instruments UC3854DW

Description
IC, PWM CONTROLLER; Input Voltage:18V; Output Voltage:-; Output Current:1A; Supply Voltage Min:15V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:200kHz; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes
Description
IC, PWM CONTROLLER; Input Voltage:18V; Output Voltage:-; Output Current:1A; Supply Voltage Min:15V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:200kHz; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller; Input Voltage Texas Instruments - 52AH7824 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller; Input Voltage Texas Instruments
52AH7824
Ic, Pwm Controller; Input Voltage Texas Instruments 52AH7824
IC, PWM CONTROLLER; Input Voltage:18V; Output Voltage:-; Output Current:1A; Supply Voltage Min:15V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:200kHz; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes

IC, PWM CONTROLLER; Input Voltage:18V; Output Voltage:-; Output Current:1A; Supply Voltage Min:15V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:200kHz; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 52AH7824
Product Name Ic, Pwm Controller; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Operating Temperature 0 C (32 F)
AC Input 15 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-LKP - Festo Corporation
Specs
PC-Based Bus Other; Ethernet
Communication Cage Clamp®
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PicoCube Piezo Controller - E-536 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
AC Input 115 to 230 volts
View Details
ENCL 201A Controller SMC-3 - 150C-D20JAD-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details