Manufacturer: Texas Instruments
Win Source Part Number: 056105-UC3854BDWTRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
PFC IC Average Current 200kHz 16-SOIC
PFC IC Average Current 200kHz 16-SOIC
IC PFC CTR AVERAGE 200KHZ 16SOIC
IC PFC CTR AVERAGE 200KHZ 16SOIC
Power Factor Correction - PFC Enhanced High Power Factor Preregulator
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 056105-UC3854BDWTRG4 | UC3854BDWTRG4-ND | UC3854BDWTRG4 | UC3854BDWTRG4 | UC3854BDWTRG4 | UC3854BDWTRG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC3854BDWTRG4 | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC |