Texas Instruments Standard Linear and Logic PMIC - PMIC - PFC (Power Factor Correction) - UC3854BDW UC3854BDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 035720-UC3854BDW Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035720-UC3854BDW Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - PFC (Power Factor Correction) - UC3854BDW - 035720-UC3854BDW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC3854BDW
035720-UC3854BDW
PMIC - PMIC - PFC (Power Factor Correction) - UC3854BDW 035720-UC3854BDW
Manufacturer: Texas Instruments Win Source Part Number: 035720-UC3854BDW Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 035720-UC3854BDW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
PFC (Power Factor Correction) - 296-2527-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-2527-5-ND
PFC (Power Factor Correction) 296-2527-5-ND
PFC IC Average Current 200kHz 16-SOIC

PFC IC Average Current 200kHz 16-SOIC

Buy Now Datasheet
Power Factor Correction - 9223467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
9223467
Power Factor Correction 9223467
Power Factor Correction PREREGUL 0.3mA

Power Factor Correction PREREGUL 0.3mA

Supplier's Site
Power Factor Correction - 6615392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6615392P
Power Factor Correction 6615392P
Power Factor Correction PREREGUL 0.3mA

Power Factor Correction PREREGUL 0.3mA

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC3854BDW
Power Factor Correction - PFC UC3854BDW
Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Buy Now Datasheet
PFC (Power Factor Correction) - UC3854BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC3854BDW
PFC (Power Factor Correction) UC3854BDW
PFC IC Average Current 200kHz 16-SOIC

PFC IC Average Current 200kHz 16-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC3854BDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC3854BDW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC3854BDW
IC PFC CTR AVERAGE 200KHZ 16SOIC

IC PFC CTR AVERAGE 200KHZ 16SOIC

Supplier's Site
Ic, Controller Supply Min 10V; Uvlo Texas Instruments - 66AH7392 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Controller Supply Min 10V; Uvlo Texas Instruments
66AH7392
Ic, Controller Supply Min 10V; Uvlo Texas Instruments 66AH7392
IC, CONTROLLER SUPPLY MIN 10V; UVLO:10.5V; Supply Voltage Min:10V; Supply Voltage Max:20V; Startup Current:250µA; Operating Supply Current:12mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):95%; Frequency:200kHz;RoH S Compliant: Yes

IC, CONTROLLER SUPPLY MIN 10V; UVLO:10.5V; Supply Voltage Min:10V; Supply Voltage Max:20V; Startup Current:250µA; Operating Supply Current:12mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):95%; Frequency:200kHz;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 035720-UC3854BDW 296-2527-5-ND 9223467 UC3854BDW UC3854BDW UC3854BDW 66AH7392
Product Name PMIC - PMIC - PFC (Power Factor Correction) - UC3854BDW PFC (Power Factor Correction) Power Factor Correction Power Factor Correction - PFC PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Ic, Controller Supply Min 10V; Uvlo Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products