Texas Instruments Standard Linear and Logic PFC (Power Factor Correction) UC3854AN

Description
PFC IC Average Current 200kHz 16-PDIP
Request a Quote Datasheet
Description
PFC IC Average Current 200kHz 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-11310-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-11310-5-ND
PFC (Power Factor Correction) 296-11310-5-ND
PFC IC Average Current 200kHz 16-PDIP

PFC IC Average Current 200kHz 16-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC3854AN
035719-UC3854AN
PMIC - PMIC - PFC (Power Factor Correction) - UC3854AN 035719-UC3854AN
Manufacturer: Texas Instruments Win Source Part Number: 035719-UC3854AN Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 10 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035719-UC3854AN
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 10 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Factor Correction - 6200745P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6200745P
Power Factor Correction 6200745P
High Power Factor Preregulator, UC3854AN

High Power Factor Preregulator, UC3854AN

Supplier's Site
Power Factor Correction - 6200745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6200745
Power Factor Correction 6200745
High Power Factor Preregulator, UC3854AN

High Power Factor Preregulator, UC3854AN

Supplier's Site
Power Factor Correction - 1218960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
1218960
Power Factor Correction 1218960
High Power Factor Preregulator, UC3854AN

High Power Factor Preregulator, UC3854AN

Supplier's Site
Ic, Pfc Pre-Regulator, 10V To 20V, Dip16; Uvlo Texas Instruments - 66AH7391 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pfc Pre-Regulator, 10V To 20V, Dip16; Uvlo Texas Instruments
66AH7391
Ic, Pfc Pre-Regulator, 10V To 20V, Dip16; Uvlo Texas Instruments 66AH7391
IC, PFC PRE-REGULATOR, 10V TO 20V, DIP16; UVLO:16V; Supply Voltage Min:10V; Supply Voltage Max:20V; Startup Current:250µA; Operating Supply Current:12mA; Controller IC Case Style:DIP; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

IC, PFC PRE-REGULATOR, 10V TO 20V, DIP16; UVLO:16V; Supply Voltage Min:10V; Supply Voltage Max:20V; Startup Current:250µA; Operating Supply Current:12mA; Controller IC Case Style:DIP; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

Supplier's Site
PFC (Power Factor Correction) - UC3854AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC3854AN
PFC (Power Factor Correction) UC3854AN
PFC IC Average Current 200kHz 16-PDIP

PFC IC Average Current 200kHz 16-PDIP

Buy Now
PMIC - PFC (Power Factor Correction) - UC3854AN - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UC3854AN
PMIC - PFC (Power Factor Correction) UC3854AN
IC PFC CTR AV CURR 200KHZ 16DIP

IC PFC CTR AV CURR 200KHZ 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC3854AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC3854AN
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC3854AN
IC PFC CTR AV CURR 200KHZ 16DIP

IC PFC CTR AV CURR 200KHZ 16DIP

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC3854AN
Power Factor Correction - PFC UC3854AN
Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-11310-5-ND 035719-UC3854AN 6200745P 66AH7391 UC3854AN UC3854AN UC3854AN UC3854AN
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UC3854AN Power Factor Correction Ic, Pfc Pre-Regulator, 10V To 20V, Dip16; Uvlo Texas Instruments PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products