The UC3854ADWG4 is an enhanced high power factor preregulator designed by Texas Instruments. It utilizes average current mode control to achieve near-unity power factor while limiting line current distortion to less than 3%. This device is suitable for worldwide operation without the need for switches, making it versatile for various applications. Key features include a fixed-frequency oscillator, a 1% accurate 7.5-V reference, and integrated current and voltage amplifiers. The UC3854ADWG4 also offers improved amplifier performance with high bandwidth and low offset current, as well as enhanced accuracy in its enable comparator. It supports a wide common-mode input range and includes built-in output clamps for added protection. The device operates within a supply voltage range of 10V to 20V and has a junction temperature rating from 0°C to 70°C. Its compact 16-pin SOIC package facilitates easy integration into designs. Overall, the UC3854ADWG4 is a robust solution for engineers seeking efficient power factor correction in their projects.
Enhanced High Power Factor Preregulator 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | UC3854ADWG4 |
| Product Name | UC3854A Enhanced High Power Factor Preregulator |
| Package Type | Other; PDIP,SOIC |