Texas Instruments High-Performance Analog PFC (Power Factor Correction) UC3854ADW

Description
PFC IC Average Current 200kHz 16-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 200kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-2526-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-2526-5-ND
PFC (Power Factor Correction) 296-2526-5-ND
PFC IC Average Current 200kHz 16-SOIC

PFC IC Average Current 200kHz 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC3854ADW
035718-UC3854ADW
PMIC - PMIC - PFC (Power Factor Correction) - UC3854ADW 035718-UC3854ADW
Manufacturer: Texas Instruments Win Source Part Number: 035718-UC3854ADW Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035718-UC3854ADW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UC3854ADW - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UC3854ADW
PMIC - PFC (Power Factor Correction) UC3854ADW
IC PFC CTR AVERAGE 200KHZ 16SOIC

IC PFC CTR AVERAGE 200KHZ 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC3854ADW
Power Factor Correction - PFC UC3854ADW
Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Buy Now Datasheet
PFC (Power Factor Correction) - UC3854ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC3854ADW
PFC (Power Factor Correction) UC3854ADW
PFC IC Average Current 200kHz 16-SOIC

PFC IC Average Current 200kHz 16-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC3854ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC3854ADW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC3854ADW
IC PFC CTR AVERAGE 200KHZ 16SOIC

IC PFC CTR AVERAGE 200KHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-2526-5-ND 035718-UC3854ADW UC3854ADW UC3854ADW UC3854ADW UC3854ADW
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UC3854ADW PMIC - PFC (Power Factor Correction) Power Factor Correction - PFC PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products