Manufacturer: Texas Instruments
Win Source Part Number: 035717-UC3853N
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 56kHz to 94kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 12 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 50
PFC IC Average Current 56kHz ~ 94kHz 8-PDIP
IC PFC CTR AVER CURR 94KHZ 8DIP
PFC IC Average Current 56kHz ~ 94kHz 8-PDIP
PFC IC Average Current 56kHz ~ 94kHz 8-PDIP
Power Factor Correction - PFC High Power-Factor Preregulator
IC, POWER FACTOR PREREG, 3853, DIP8; UVLO:11.5V; Supply Voltage Min:11V; Supply Voltage Max:40V; Startup Current:250µA; Operating Supply Current:10mA; Controller IC Case Style:DIP; No. of Pins:8Pins; Duty Cycle (%):93%; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 035717-UC3853N | 296-11309-5-ND | UC3853N | UC3853N | UC3853N | 27AJ1041 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC3853N | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Ic, Power Factor Prereg, 3853, Dip8; Uvlo Texas Instruments |