Texas Instruments High-Performance Analog PFC (Power Factor Correction) UC3853D

Description
PFC IC Average Current 56kHz ~ 94kHz 8-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 56kHz ~ 94kHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-11308-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-11308-5-ND
PFC (Power Factor Correction) 296-11308-5-ND
PFC IC Average Current 56kHz ~ 94kHz 8-SOIC

PFC IC Average Current 56kHz ~ 94kHz 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC3853D
035716-UC3853D
PMIC - PMIC - PFC (Power Factor Correction) - UC3853D 035716-UC3853D
Manufacturer: Texas Instruments Win Source Part Number: 035716-UC3853D Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 56kHz to 94kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 12 V to 40 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 75

Manufacturer: Texas Instruments
Win Source Part Number: 035716-UC3853D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 56kHz to 94kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 75

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC3853D
Power Factor Correction - PFC UC3853D
Power Factor Correction - PFC High Power-Factor Preregulator

Power Factor Correction - PFC High Power-Factor Preregulator

Buy Now Datasheet
PFC (Power Factor Correction) - UC3853D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC3853D
PFC (Power Factor Correction) UC3853D
PFC IC Average Current 56kHz ~ 94kHz 8-SOIC

PFC IC Average Current 56kHz ~ 94kHz 8-SOIC

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UC3853D - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UC3853D
PMIC - PFC (Power Factor Correction) UC3853D
IC PFC CTR AVER CURR 94KHZ 8SOIC

IC PFC CTR AVER CURR 94KHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC3853D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC3853D
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC3853D
IC PFC CTR AVER CURR 94KHZ 8SOIC

IC PFC CTR AVER CURR 94KHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-11308-5-ND 035716-UC3853D UC3853D UC3853D UC3853D UC3853D
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UC3853D Power Factor Correction - PFC PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products