Manufacturer: Texas Instruments
Win Source Part Number: 035715-UC3852N
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 200kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 14.5 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50
PFC IC Continuous Conduction (CCM) 200kHz 8-PDIP
Power Factor Correction - PFC High Power-Factor Preregulator
IC PFC CTRLR CCM 200KHZ 8DIP
PFC IC Continuous Conduction (CCM) 200kHz 8-PDIP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 035715-UC3852N | 296-11307-5-ND | UC3852N | UC3852N | UC3852N |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC3852N | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |