Manufacturer: Texas Instruments
Win Source Part Number: 1276011-UC3852DTRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 14.5 V ~ 30 V
Frequency - Switching: 200kHz
Family Name: UC3852
Mode: Continuous Conduction (CCM)
Current - Startup: 400μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NCP1606BD; E-L6562D; NCP1601BDR2;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 1276011-UC3852DTRG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC3852DTRG4 |