Texas Instruments High-Performance Analog PFC (Power Factor Correction) UC3852D

Description
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC
Request a Quote
Description
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC3852D is a low-cost power factor correction (PFC) integrated circuit designed to improve the power factor of AC power systems. It achieves a power factor greater than 0.99, making it suitable for applications in the 50 to 500 watt range. The device utilizes zero-current switching boost conversion, which minimizes peak current and reduces the need for external components. Key features include controlled on-time boost PWM, under-voltage lockout, peak current limiting, and maximum frequency clamping. The UC3852D operates within a temperature range of 0°C to 70°C and is available in an 8-pin SOIC package. It is designed to drive high-current FETs with peak currents exceeding 500mA, while maintaining a compact design that facilitates easier line-noise filtering compared to other PFC solutions. Engineers looking for an efficient and cost-effective PFC solution may find the UC3852D to be a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The UC3852D is a low-cost power factor correction (PFC) integrated circuit designed to improve the power factor of AC power systems. It achieves a power factor greater than 0.99, making it suitable for applications in the 50 to 500 watt range. The device utilizes zero-current switching boost conversion, which minimizes peak current and reduces the need for external components. Key features include controlled on-time boost PWM, under-voltage lockout, peak current limiting, and maximum frequency clamping. The UC3852D operates within a temperature range of 0°C to 70°C and is available in an 8-pin SOIC package. It is designed to drive high-current FETs with peak currents exceeding 500mA, while maintaining a compact design that facilitates easier line-noise filtering compared to other PFC solutions. Engineers looking for an efficient and cost-effective PFC solution may find the UC3852D to be a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-11306-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-11306-5-ND
PFC (Power Factor Correction) 296-11306-5-ND
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC3852D
035714-UC3852D
PMIC - PMIC - PFC (Power Factor Correction) - UC3852D 035714-UC3852D
Manufacturer: Texas Instruments Win Source Part Number: 035714-UC3852D Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 200kHz Mode: Continuous Conduction (CCM) Current - Startup: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 14.5 V to 30 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 75

Manufacturer: Texas Instruments
Win Source Part Number: 035714-UC3852D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 14.5 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 75

Buy Now Datasheet
PFC (Power Factor Correction) - UC3852D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC3852D
PFC (Power Factor Correction) UC3852D
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - UC3852D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC3852D
PFC (Power Factor Correction) UC3852D
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC3852D
Power Factor Correction - PFC UC3852D
Power Factor Correction - PFC High Power-Factor Preregulator

Power Factor Correction - PFC High Power-Factor Preregulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC3852D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC3852D
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC3852D
IC PFC CTRLR CCM 200KHZ 8SOIC

IC PFC CTRLR CCM 200KHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-11306-5-ND 035714-UC3852D UC3852D UC3852D UC3852D
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UC3852D PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products