Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UC3849DWTR UC3849DWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798672-UC3849DWTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Applications: Secondary-Side Controller Mounting: SMD Voltage - Input: 8 V ~ 20 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 21mA Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): UCC3839D; UCC3839N; UCC3839DTR; UC3849DWTR; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798672-UC3849DWTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Applications: Secondary-Side Controller Mounting: SMD Voltage - Input: 8 V ~ 20 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 21mA Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): UCC3839D; UCC3839N; UCC3839DTR; UC3849DWTR; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UC3849DWTR - 798672-UC3849DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UC3849DWTR
798672-UC3849DWTR
PMIC - PMIC - Power Supply Controllers, Monitors - UC3849DWTR 798672-UC3849DWTR
Manufacturer: Texas Instruments Win Source Part Number: 798672-UC3849DWTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Applications: Secondary-Side Controller Mounting: SMD Voltage - Input: 8 V ~ 20 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 21mA Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): UCC3839D; UCC3839N; UCC3839DTR; UC3849DWTR; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798672-UC3849DWTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: Secondary-Side Controller
Mounting: SMD
Voltage - Input: 8 V ~ 20 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 21mA
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): UCC3839D; UCC3839N; UCC3839DTR; UC3849DWTR;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - UC3849DWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UC3849DWTR
Power Supply Controllers, Monitors UC3849DWTR
Power Supply Controller Secondary-Side Controller 24-SOIC

Power Supply Controller Secondary-Side Controller 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798672-UC3849DWTR UC3849DWTR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UC3849DWTR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details