Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UC3849DW UC3849DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 130856-UC3849DW Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 8 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Operating Supply Current: 21mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 130856-UC3849DW Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 8 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Operating Supply Current: 21mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UC3849DW - 130856-UC3849DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UC3849DW
130856-UC3849DW
PMIC - PMIC - Power Supply Controllers, Monitors - UC3849DW 130856-UC3849DW
Manufacturer: Texas Instruments Win Source Part Number: 130856-UC3849DW Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 8 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Operating Supply Current: 21mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130856-UC3849DW
Packaging: Tube/Rail
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Voltage - Input: 8 V to 20 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Operating Supply Current: 21mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - UC3849DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UC3849DW
Power Supply Controllers, Monitors UC3849DW
Power Supply Controller Secondary-Side Controller 24-SOIC

Power Supply Controller Secondary-Side Controller 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 130856-UC3849DW UC3849DW
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UC3849DW Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139449P - RS Components, Ltd.
Specs
Type SOT-89
View Details
PMIC - PMIC - Battery Management - BQ2057WSNG4 - 1049553-BQ2057WSNG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; SOIC
Pins 8
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details