The UC3847DW is a current mode PWM controller designed for high-performance power management applications. It features automatic feedforward compensation, programmable pulse-by-pulse current limiting, and enhanced load response characteristics. The device supports parallel operation for modular power systems and includes a differential current sense amplifier with a wide common mode range, making it suitable for push-pull configurations. Protection features include undervoltage lockout, soft-start capability, and a shutdown function that can either restart automatically or latch off the supply. The UC3847DW operates at a maximum frequency of 500 kHz and provides 500 mA peak totem-pole outputs. It is packaged in a 16-pin SOIC format and is suitable for applications in telecommunication and industrial power converters.
Current Mode PWM Controller 16-SOIC 0 to 70
UC3847 CURRENT MODE PWM CONTROLL Product overview: UC3847DW from Unitrode is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3847DW can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC3847DW | 715-UC3847DW |
| Product Name | UC3847 Current Mode PWM Controller | DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; Bulk |